Philips logo

Philips PowerGo FC8242/09R1 vacuum 3 L Drum vacuum Dry 900 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107825
Info modified on:
26 Jul 2025, 03:24:04
Short summary description Philips PowerGo FC8242/09R1 vacuum 3 L Drum vacuum Dry 900 W Dust bag:

Philips PowerGo FC8242/09R1, 900 W, Drum vacuum, Dry, Dust bag, 3 L, Allergy filter

Long summary description Philips PowerGo FC8242/09R1 vacuum 3 L Drum vacuum Dry 900 W Dust bag:

Philips PowerGo FC8242/09R1. Maximum input power: 900 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 77 dB. Product color: Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.