Philips FC7088/01R1, Upright vacuum, Bagless, Black, Blue, 0.65 L, 0.8 L, Dry&wet
Philips FC7088/01R1. Product type: Upright vacuum, Dust container type: Bagless, Product color: Black, Blue. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 315" (8 m), Operating radius: 374" (9.5 m). Power source: AC, Maximum input power: 500 W. Package width: 15.4" (390 mm), Package depth: 31.1" (790 mm), Package height: 15.6" (395 mm)