Philips logo

Philips FC6826/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.6 L Black, Gold

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171429
Info modified on:
19 May 2025, 06:53:48
Short summary description Philips FC6826/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.6 L Black, Gold:

Philips FC6826/01, 2-in-1 stick vacuum, Bagless, Black, Gold, 0.6 L, Bright Copper, 1000 l/s

Long summary description Philips FC6826/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.6 L Black, Gold:

Philips FC6826/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Gold. Cleaning type: Dry, Dirt separating method: Filtering, Noise level: 84 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Weight: 6.02 lbs (2.73 kg). Special nozzle: 360° suction nozzle, Total amount of recycled materials used for making: 90%

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.