Philips logo

Philips FC6728/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159091
Info modified on:
29 Jul 2025, 03:19:28
Short summary description Philips FC6728/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue, Metallic:

Philips FC6728/01R1, Stick vacuum, Bagless, Blue, Metallic, 0.4 L, 0.28 L, Rectangular

Long summary description Philips FC6728/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue, Metallic:

Philips FC6728/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product color: Blue, Metallic. Wheels material: Rubber. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.