Philips PowerPro Aqua FC6409/01, 2-in-1 stick vacuum, Bagless, Blue, Green, 0.6 L, Dry&wet, Cyclonic
Philips PowerPro Aqua FC6409/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Blue, Green. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Weight: 7.05 lbs (3.2 kg). Special nozzle: TriActive Turb