Philips PowerPro Aqua FC6404/01, 2-in-1 stick vacuum, Bagless, Turquoise, 0.6 L, Dry&wet, Cyclonic
Philips PowerPro Aqua FC6404/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Turquoise. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Width: 7.09" (180 mm), Depth: 9.84" (250 mm), Height: 45.7" (1160 mm)