Philips PowerPro Duo FC6168/01, 2-in-1 stick vacuum, Bagless, Titanium, 0.6 L, Cyclonic, Carpet, Hard floor
Philips PowerPro Duo FC6168/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Titanium. Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor, Noise level: 83 dB. Battery technology: Lithium Polymer (LiPo), Battery voltage: 18 V, Runtime: 40 min. Width: 9.96" (253 mm), Depth: 8.46" (215 mm), Height: 45.3" (1150 mm)