Philips PowerPro Duo FC6166/01, 2-in-1 stick vacuum, Bagless, Black, Purple, 0.6 L, Dry, Cyclonic
Philips PowerPro Duo FC6166/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Purple. Cleaning type: Dry, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V, Runtime: 30 min. Width: 9.96" (253 mm), Depth: 8.46" (215 mm), Height: 45.3" (1150 mm)