Philips PowerPro Duo FC6162/02R1, 2-in-1 stick vacuum, Dust bag, Red, 0.6 L, Dry, Cyclonic
Philips PowerPro Duo FC6162/02R1. Product type: 2-in-1 stick vacuum, Dust container type: Dust bag, Product color: Red. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power control: Auto. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 12 V. Width: 9.96" (253 mm), Depth: 8.46" (215 mm), Height: 45.3" (1150 mm)