Philips logo

Philips MiniVac Handheld vacuum cleaner FC6142/01

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235773
Info modified on:
10 Mar 2025, 21:00:15
Short summary description Philips MiniVac Handheld vacuum cleaner FC6142/01:

Philips MiniVac Handheld vacuum cleaner FC6142/01, Dry&wet, 530 l/min, 76 dB, 530 l/s, Bagless, Blue

Long summary description Philips MiniVac Handheld vacuum cleaner FC6142/01:

Philips MiniVac Handheld vacuum cleaner FC6142/01. Cleaning type: Dry&wet, Airflow: 530 l/min, Noise level: 76 dB. Dust container type: Bagless, Product color: Blue, Dirt capacity dry: 0.5 L. Power source: Battery, Maximum input power: 56 W, Runtime: 9 min. Weight: 3.09 lbs (1.4 kg), Width: 18.1" (460 mm), Depth: 6.3" (160 mm). Package width: 20" (508 mm), Package depth: 13.2" (335 mm), Package height: 19.3" (490 mm)

Reasons to buy
3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.