Philips logo

Philips EasyPro FC5833/81 vacuum 1.5 L Cylinder vacuum Dry 1400 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35628
Info modified on:
12 Apr 2024, 16:44:49
Short summary description Philips EasyPro FC5833/81 vacuum 1.5 L Cylinder vacuum Dry 1400 W Bagless:

Philips EasyPro FC5833/81, 1400 W, Cylinder vacuum, Dry, Bagless, 1.5 L, EPA

Long summary description Philips EasyPro FC5833/81 vacuum 1.5 L Cylinder vacuum Dry 1400 W Bagless:

Philips EasyPro FC5833/81. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Black, Green

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.