Philips EXP2550/78, 7.05 oz (200 g), Purple, Silver, Portable CD player
Philips EXP2550/78. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Audio formats supported: WMA. Supported radio bands: FM. Playback disc formats: CD audio. Device type: Portable CD player, Product color: Purple, Silver, Playback disc types: CD, CD-R, CD-RW. Display type: LCD