Philips logo

Philips Portable MP3-CD Player EXP2546/17

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37574
Info modified on:
14 Mar 2024, 19:17:32
Short summary description Philips Portable MP3-CD Player EXP2546/17:

Philips Portable MP3-CD Player EXP2546/17, 13.4 oz (380 g), Black, Silver

Long summary description Philips Portable MP3-CD Player EXP2546/17:

Philips Portable MP3-CD Player EXP2546/17. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Frequency range: 20 - 20000 Hz. Playback disc formats: CD audio. Product color: Black, Silver, Shock resistant memory: 45 s, Playback disc types: CD, CD-R, CD-RW. Display type: LCD. Volume control: Digital

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.