Philips logo

Philips Portable CD/MP3-CD Player EXP2461 Portable CD player

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112118
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Portable CD/MP3-CD Player EXP2461 Portable CD player:

Philips Portable CD/MP3-CD Player EXP2461, 7.05 oz (200 g), Portable CD player

Long summary description Philips Portable CD/MP3-CD Player EXP2461 Portable CD player:

Philips Portable CD/MP3-CD Player EXP2461. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32 - 320 kbps. Device type: Portable CD player, Shock resistant memory: 100 s. Volume control: Digital. Weight: 7.05 oz (200 g). Dimensions (WxDxH): 5.51 x 5.51 x 1.08" (140 x 140 x 27.5 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.