Philips logo

Philips EP5441/50 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301644
Info modified on:
28 May 2025, 03:35:44
Short summary description Philips EP5441/50 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP5441/50, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips EP5441/50 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP5441/50. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 12 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.