Philips logo

Philips EP3241/50R1 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12878
Info modified on:
29 May 2025, 03:45:00
Short summary description Philips EP3241/50R1 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP3241/50R1, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black

Long summary description Philips EP3241/50R1 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP3241/50R1. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Built-in grinder. Power: 1500 W. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.