Philips logo

Philips Series 2200 EP2223/40 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121883
Info modified on:
15 Apr 2025, 19:49:07
Short summary description Philips Series 2200 EP2223/40 coffee maker Fully-auto Espresso machine 1.8 L:

Philips Series 2200 EP2223/40, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, White

Long summary description Philips Series 2200 EP2223/40 coffee maker Fully-auto Espresso machine 1.8 L:

Philips Series 2200 EP2223/40. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 12 cups, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product color: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.