Philips logo

Philips 2200 series EP2221/40 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
335653
Info modified on:
29 Jul 2025, 03:29:33
Short summary description Philips 2200 series EP2221/40 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 2200 series EP2221/40, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips 2200 series EP2221/40 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 2200 series EP2221/40. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Built-in grinder. Power: 1500 W. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.