Philips logo

Philips 1200 series EP1220/00 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
420783
Info modified on:
11 May 2025, 03:16:14
Short summary description Philips 1200 series EP1220/00 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 1200 series EP1220/00, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips 1200 series EP1220/00 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 1200 series EP1220/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.