Philips logo

Philips 800 series Series 800 EP0820/04 Fully automatic espresso machines

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42184
Info modified on:
24 May 2025, 03:33:15
Short summary description Philips 800 series Series 800 EP0820/04 Fully automatic espresso machines:

Philips 800 series Series 800 EP0820/04 Fully automatic espresso machines, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black

Long summary description Philips 800 series Series 800 EP0820/04 Fully automatic espresso machines:

Philips 800 series Series 800 EP0820/04 Fully automatic espresso machines. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.