Philips logo

Philips Fidelio E6/12 speaker set 270 W Home theatre Black 5.1 channels 180 W Bluetooth

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155296
Info modified on:
14 Mar 2024, 18:59:39
Short summary description Philips Fidelio E6/12 speaker set 270 W Home theatre Black 5.1 channels 180 W Bluetooth:

Philips Fidelio E6/12, 5.1 channels, 270 W, Home theatre, Black, Wireless, 180 W

Long summary description Philips Fidelio E6/12 speaker set 270 W Home theatre Black 5.1 channels 180 W Bluetooth:

Philips Fidelio E6/12. Audio output channels: 5.1 channels, RMS rated power: 270 W, Recommended usage: Home theatre. Satellite speakers RMS power: 180 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer RMS power: 90 W, Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω. Power source: AC, AC input voltage: 110-240 V, AC input frequency: 50 Hz. Cables included: AC, Optical

Reasons to buy
3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.