Philips logo

Philips Voice Tracer 2000 Internal memory & flash card Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126751
Info modified on:
28 Sept 2023, 12:26:44
Short summary description Philips Voice Tracer 2000 Internal memory & flash card Black, Silver:

Philips Voice Tracer 2000, 38 h, High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Standard Play (SP), MP3, WAV, 8 - 320 Kbit/s, 68 h, 270 h

Long summary description Philips Voice Tracer 2000 Internal memory & flash card Black, Silver:

Philips Voice Tracer 2000. Maximum recording time: 38 h, Recording modes: High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Standard Play (SP), Audio formats supported: MP3, WAV. Display type: LCD, Display resolution: 112 x 112 pixels, Display diagonal: 1.5". Loudspeaker diameter: 1.1" (2.8 cm). Interface: USB. Supported radio bands: FM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.