Philips logo

Philips DVP3688/94 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3688/94 DVD/Blu-Ray player DVD player Black:

Philips DVP3688/94, 12-bit/108MHz, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 90 dB, 80 dB

Long summary description Philips DVP3688/94 DVD/Blu-Ray player DVD player Black:

Philips DVP3688/94. Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.