Philips DVP3354K/55, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB
Philips DVP3354K/55. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Image formats supported: JPEG. Power consumption (standby): 1 W. Width: 14.2" (360 mm), Depth: 8.23" (209 mm), Height: 1.46" (37 mm). Package width: 16.3" (415 mm), Package depth: 11.1" (282 mm), Package height: 3.23" (82 mm)