Philips logo

Philips DVP3350/58 DVD/Blu-Ray player DVD player Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79881
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3350/58 DVD/Blu-Ray player DVD player Black:

Philips DVP3350/58, 12-bit/108MHz, 100 dB, 32 - 320 Kbit/s, 100 dB, 85 dB, 90 dB

Long summary description Philips DVP3350/58 DVD/Blu-Ray player DVD player Black:

Philips DVP3350/58. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 100 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.