Philips DVP3142/12, 12-bit/108MHz, 100 dB, 32 - 320 Kbit/s, 100 dB, 85 dB, 90 dB
Philips DVP3142/12. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 100 dB. Audio formats supported: MP3, PCM, WMA. Power consumption (typical): 10 W, Power consumption (standby): 0.8 W. Depth: 8.23" (209 mm), Height: 1.46" (37 mm), Weight: 2.87 lbs (1.3 kg)