Philips DVP3040/12, 4:3, 16:9, 12-bit/108MHz, 30 - 20000 Hz, 100 dB, 32 - 256 Kbit/s, 90 dB
Philips DVP3040/12. Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 12-bit/108MHz. Frequency response DVD: 30 - 20000 Hz, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 256 Kbit/s. Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 0.8 W