Philips logo

Philips 2000 series DVP2880/12 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196871
Info modified on:
26 Jul 2024, 09:26:20
Short summary description Philips 2000 series DVP2880/12 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/12, Full HD, NTSC, PAL, 1080i, 1080p, 720p, 12-bit/108MHz, Dolby Digital, 100 dB

Long summary description Philips 2000 series DVP2880/12 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/12. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 720p. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 8 - 320 Kbit/s. Video formats supported: AVI, DIVX, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.