Philips logo

Philips DVDR5520H/58 DVD/Blu-Ray player DVD recorder Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48055
Info modified on:
14 Mar 2024, 18:31:38
Short summary description Philips DVDR5520H/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5520H/58, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG2, MP3, PCM, WMA, DVD+R DL, DVD-R DL

Long summary description Philips DVDR5520H/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5520H/58. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL, DVD-R DL. Power consumption (typical): 42 W, Power consumption (standby): 7 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.