Philips logo

Philips DVDR5500/58 DVD/Blu-Ray player DVD recorder Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54678
Info modified on:
14 Mar 2024, 17:07:07
Short summary description Philips DVDR5500/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5500/58, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG2, MP3, PCM, WMA, DVD+R DL

Long summary description Philips DVDR5500/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5500/58. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL. Power consumption (typical): 25 W, Power consumption (standby): 3.1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.