Philips logo

Philips DVDR3600/75 DVD/Blu-Ray player DVD recorder Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29479
Info modified on:
08 Mar 2024, 09:07:54
Philips DVDR3600/75 user manual (3.2 MB)
Quick start Guide (664 KB)
Short summary description Philips DVDR3600/75 DVD/Blu-Ray player DVD recorder Black:

Philips DVDR3600/75, Full HD, PAL B, PAL DK, PAL G, PAL I, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., 10-bit/54MHz, Dolby Digital, 24-bit/96MHz

Long summary description Philips DVDR3600/75 DVD/Blu-Ray player DVD recorder Black:

Philips DVDR3600/75. HD type: Full HD, Analog signal format system: PAL B, PAL DK, PAL G, PAL I, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus.... Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 27 W

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.