Philips DVDR3430V/51, JPEG, 32 W, 17.1" (435 mm), 13.5" (344 mm), 3.94" (100 mm), 0.183 oz (5.2 g)
Philips DVDR3430V/51. Image formats supported: JPEG. Power consumption (typical): 32 W. Width: 17.1" (435 mm), Depth: 13.5" (344 mm), Height: 3.94" (100 mm). Channels quantity: 150 channels. Package width: 21.3" (540 mm), Package depth: 17.6" (447 mm), Package height: 6.89" (175 mm)