Philips logo

Philips DTR3442B/EU TV set-top box Cable, Ethernet (RJ-45), Terrestrial Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96827
Info modified on:
10 Aug 2024, 09:21:46
Short summary description Philips DTR3442B/EU TV set-top box Cable, Ethernet (RJ-45), Terrestrial Black:

Philips DTR3442B/EU, Cable, Ethernet (RJ-45), Terrestrial, DVB, DVB-T, DVB-T2, PAL, 1920 x 1080 pixels, 1080p, 4:3, 16:9

Long summary description Philips DTR3442B/EU TV set-top box Cable, Ethernet (RJ-45), Terrestrial Black:

Philips DTR3442B/EU. Signal source: Cable, Ethernet (RJ-45), Terrestrial, Digital signal format system: DVB, DVB-T, DVB-T2, Analog signal format system: PAL. Video formats supported: MPEG, MPEG2, MPEG4, Audio formats supported: AAC HE. Product color: Black, Tuner type: Analog & digital, Audio decoders: Dolby Digital, Dolby Digital Plus. Display type: LED, Display digits: 4 digits. Power consumption (typical): 6 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.