Philips logo

Philips Fidelio DS6600/93 docking speaker 2 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Fidelio DS6600/93 docking speaker 2 W:

Philips Fidelio DS6600/93, 2 W, 6.61 lbs (3 kg), 9.26 lbs (4.2 kg), 22.7 x 9.8 x 8.54" (577 x 249 x 217 mm)

Long summary description Philips Fidelio DS6600/93 docking speaker 2 W:

Philips Fidelio DS6600/93. RMS rated power: 2 W. Weight: 6.61 lbs (3 kg), Package weight: 9.26 lbs (4.2 kg). Package dimensions (WxDxH): 22.7 x 9.8 x 8.54" (577 x 249 x 217 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.