Philips logo

Philips docking speaker with Bluetooth® DS3500/37

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips docking speaker with Bluetooth® DS3500/37:

Philips docking speaker with Bluetooth® DS3500/37, 2.0 channels, 10 W, USB, iPad, iPhone, iPod, Classic, Flat, Jazz, Pop, Rock, Neodymium

Long summary description Philips docking speaker with Bluetooth® DS3500/37:

Philips docking speaker with Bluetooth® DS3500/37. Audio output channels: 2.0 channels, RMS rated power: 10 W. Headphone connectivity: USB. Apple docking compatibility: iPad, iPhone, iPod, Equalizer modes: Classic, Flat, Jazz, Pop, Rock. Magnet type: Neodymium, Volume control: Digital. Power source type: AC, Battery, Battery technology: Alkaline, Battery type: AA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.