Philips logo

Philips DS1600/12 docking speaker 8 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116630
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Philips DS1600/12 docking speaker 8 W Black:

Philips DS1600/12, 8 W, iPad, iPad (1 gen), iPad 2, iPad mini, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPod,..., Black, Digital, Battery, 100 - 240 V

Long summary description Philips DS1600/12 docking speaker 8 W Black:

Philips DS1600/12. RMS rated power: 8 W. Apple docking compatibility: iPad, iPad (1 gen), iPad 2, iPad mini, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPod,.... Product color: Black, Volume control: Digital. Power source type: Battery, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 3.78" (96 mm), Depth: 8.86" (225 mm), Height: 5.63" (143 mm)

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.