Philips logo

Philips DS1150/93 docking speaker 6 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DS1150/93 docking speaker 6 W White:

Philips DS1150/93, 6 W, iPhone, iPod, Classic, Flat, Jazz, Pop, Rock, White, AC, 100 - 240 V

Long summary description Philips DS1150/93 docking speaker 6 W White:

Philips DS1150/93. RMS rated power: 6 W. Apple docking compatibility: iPhone, iPod, Equalizer modes: Classic, Flat, Jazz, Pop, Rock. Product color: White. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 6.93" (176 mm), Depth: 6.93" (176 mm), Height: 3.03" (77 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.