Philips logo

Philips Upper arm blood pressure monitor DL8760/37

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123431
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Upper arm blood pressure monitor DL8760/37:

Philips Upper arm blood pressure monitor DL8760/37, Upper arm, Automatic, Black, LCD, 2 user(s), 40 - 199

Long summary description Philips Upper arm blood pressure monitor DL8760/37:

Philips Upper arm blood pressure monitor DL8760/37. Placement supported: Upper arm, Type: Automatic, Product color: Black. Battery technology: Lithium Polymer (LiPo), Battery voltage: 6 V, Charging time: 2 h. Width: 5.35" (136 mm), Depth: 1.18" (30 mm), Height: 2.99" (76 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.