Philips Cineos DFR9000/01, 24-bit/192kHz, 4 Ω, 95 dB, 90 dB, 98 dB, 20 - 48000 Hz
Philips Cineos DFR9000/01. Audio D/A Converter (DAC): 24-bit/192kHz, Impedance: 4 Ω, Crosstalk (1kHz): 95 dB. Headphone connectivity: 3.5 mm. Supported video modes: 480i. Power consumption (standby): 1 W. Weight: 19.8 lbs (9 kg)