Philips logo

Philips DCM230/55 docking speaker 2.0 channels 30 W Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52092
Info modified on:
14 Mar 2024, 19:50:59
Short summary description Philips DCM230/55 docking speaker 2.0 channels 30 W Silver:

Philips DCM230/55, 2.0 channels, 30 W, 3.5 mm, Fast Backward, Fast forward, Next, Pause, Play, Previous, Repeat, Shuffle, iPod iPod mini iPod nano iPod with color display iPod 5th Generation, FM, MW

Long summary description Philips DCM230/55 docking speaker 2.0 channels 30 W Silver:

Philips DCM230/55. Audio output channels: 2.0 channels, RMS rated power: 30 W. Headphone connectivity: 3.5 mm. Playback modes: Fast Backward, Fast forward, Next, Pause, Play, Previous, Repeat, Shuffle, Compatibility: iPod iPod mini iPod nano iPod with color display iPod 5th Generation. Supported radio bands: FM, MW. Display: LCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.