Philips logo

Philips DCD322/12 home cinema system 60 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94022
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DCD322/12 home cinema system 60 W Black:

Philips DCD322/12, DVD player, 60 W, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese,..., 1 W, 19.7 x 11.8 x 12.2" (500 x 300 x 310 mm), WMA-CD, MP3-CD, CD, CD-R, CD-RW, USB flash drive

Long summary description Philips DCD322/12 home cinema system 60 W Black:

Philips DCD322/12. Optical disc player type: DVD player. RMS rated power: 60 W. On Screen Display (OSD) languages: Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese,.... Power consumption (standby): 1 W. Package dimensions (WxDxH): 19.7 x 11.8 x 12.2" (500 x 300 x 310 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.