Philips logo

Philips D4601B/90 telephone DECT telephone Caller ID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32881
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips D4601B/90 telephone DECT telephone Caller ID Black:

Philips D4601B/90, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips D4601B/90 telephone DECT telephone Caller ID Black:

Philips D4601B/90. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 50 entries. Caller ID. Display diagonal: 1.8". Product color: Black. Number of handsets included: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.