Philips logo

Philips D255 DECT telephone Caller ID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42267
Info modified on:
30 May 2023, 12:09:51
Short summary description Philips D255 DECT telephone Caller ID Black:

Philips D255, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips D255 DECT telephone Caller ID Black:

Philips D255. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 50 entries. Caller ID. Display diagonal: 1.8". Product color: Black. Number of handsets included: 2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.