Philips logo

Philips D1412W/00 telephone DECT telephone Caller ID White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35322
Info modified on:
11 Jul 2022, 13:53:12
Short summary description Philips D1412W/00 telephone DECT telephone Caller ID White:

Philips D1412W/00, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, White

Long summary description Philips D1412W/00 telephone DECT telephone Caller ID White:

Philips D1412W/00. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 50 entries. Caller ID. Display diagonal: 1.6". Product color: White. Number of handsets included: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.