Philips logo

Philips CSS5530G/12 speaker set 420 W Silver 5.1 channels Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156032
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips CSS5530G/12 speaker set 420 W Silver 5.1 channels Bluetooth:

Philips CSS5530G/12, 5.1 channels, 420 W, Silver, 10%, 120 - 18000 Hz, 5 Ω

Long summary description Philips CSS5530G/12 speaker set 420 W Silver 5.1 channels Bluetooth:

Philips CSS5530G/12. Audio output channels: 5.1 channels, RMS rated power: 420 W, Product color: Silver. Total Harmonic Distortion (THD): 10%. Satellite speaker frequency range: 120 - 18000 Hz, Satellite speaker impedance: 5 Ω, Satellite speaker woofer diameter (imperial): 63.5". Center speaker peak power: 40 W, Center speaker frequency range: 80 - 18000 Hz, Center speaker impedance: 4 Ω. Subwoofer frequency range: 45 - 150 Hz, Subwoofer impedance: 3 Ω, Subwoofer driver diameter (imperial): 6.5"

3d tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.