Philips Minicells CR2032P6/01B, Single-use battery, CR2032, Lithium, 3 V, 6 pc(s), 210 mAh
Philips Minicells CR2032P6/01B. Battery type: Single-use battery, Battery size(s): CR2032, Battery technology: Lithium. Weight: 0.109 oz (3.1 g). Battery form factor: Button/coin, Number of products included: 6 pc(s)