Philips Button cell CR2016/27, Single-use battery, CR2016, Lithium, 3 V, 1 pc(s), 0.0630" (1.6 mm)
Philips Button cell CR2016/27. Battery type: Single-use battery, Battery size(s): CR2016, Battery technology: Lithium. Height: 0.0630" (1.6 mm), Diameter: 0.787" (2 cm), Weight: 0.0600 oz (1.7 g). Quantity per pack: 1 pc(s), Package width: 1.57" (40 mm), Package depth: 0.181" (4.6 mm). Package dimensions (WxDxH): 0.0630 x 0.00787 x 0.0906" (1.6 x 0.2 x 2.3 mm), Battery form factor: Button/coin, Package tare weight: 0.0423 oz (1.2 g). Master (outer) case weight: 30 oz (850 g)