Philips logo

Philips CarStudio CMD310/12 car media receiver Black Bluetooth

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56689
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips CarStudio CMD310/12 car media receiver Black Bluetooth:

Philips CarStudio CMD310/12, Black, 1 DIN, 4.0 channels, 50 W, Monochrome, 2.1+EDR

Long summary description Philips CarStudio CMD310/12 car media receiver Black Bluetooth:

Philips CarStudio CMD310/12. Product color: Black, DIN size: 1 DIN, Audio output channels: 4.0 channels. Display number of colors: Monochrome. Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 315" (8 m). Supported radio bands: AM, FM. Dimensions (WxDxH): 7.4 x 5.51 x 2.28" (188 x 140 x 58 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.