Philips logo

Philips CED750/55 car media receiver Black 200 W Bluetooth

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72638
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips CED750/55 car media receiver Black 200 W Bluetooth:

Philips CED750/55, Black, 1 DIN, 200 W, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, MP3, WMA

Long summary description Philips CED750/55 car media receiver Black 200 W Bluetooth:

Philips CED750/55. Product color: Black, DIN size: 1 DIN, Output power: 200 W. Playback disc formats: CD audio, CD video, SVCD, VCD, Audio formats supported: MP3, WMA, Image formats supported: JPG. Display type: LCD, Display diagonal: 7". Supported radio bands: AM, FM. Width: 7.4" (188 mm), Depth: 9.65" (245 mm), Height: 2.28" (58 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.