Philips logo

Philips CarStudio CE233/12 car media receiver Black 200 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81579
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CarStudio CE233/12 car media receiver Black 200 W:

Philips CarStudio CE233/12, Black, 1 DIN, 200 W, MP3, LCD, AM, FM

Long summary description Philips CarStudio CE233/12 car media receiver Black 200 W:

Philips CarStudio CE233/12. Product color: Black, DIN size: 1 DIN, Output power: 200 W. Audio formats supported: MP3. Display type: LCD. Supported radio bands: AM, FM. Width: 7.4" (188 mm), Depth: 5.51" (140 mm), Height: 2.28" (58 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.